TE Connectivity 2002964-F
- 收藏
- 对比
2002964-F
2460-2002964-F
压力传感器、变送器
--
大陆
立即发货

Digital Pressure Sensor, Differential, -2.5 – 2.5 mbar [1 inH2O], 1.87 mmHG, .036 psi [.002 bar], Output/Span .5 – 4.5 V, First Sensor HCLA
1最小包装量--
2002964-F详情
TE Connectivity 2002964-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2002964-F
TE Internal Description
HCLA02X5DB;+-2.5mbard,0.25-4.25V,same s.
Board Level Pressure Sensor Typeu2009
Digital Pressure Sensor
Board Level Pressure Sensor Styleu2009
Differential
Pressureu2009
-2.5 – 2.5u2009mbaru2009[u20091u2009inH2Ou2009]
Pressureu2009(mmHG)
1.87
Proof Pressure Rangeu2009
250
2002964-F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。