TE Connectivity 2003841-F
- 收藏
- 对比
2003841-F
2460-2003841-F
压力传感器、变送器
--
大陆
立即发货

Digital Pressure Sensor, Gauge, 0 – 12.5 mbar [5.02 inH2O], 9.37 mmHG, .181 psi [.012 bar], Output/Span .5 – 4.5 V, First Sensor HCLA
1最小包装量--
2003841-F详情
TE Connectivity 2003841-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Board Level Pressure Sensor Typeu2009
Digital Pressure Sensor
Board Level Pressure Sensor Styleu2009
Gauge
Pressureu2009
0 – 12.5u2009mbaru2009[u20095.02u2009inH2Ou2009]
Pressureu2009(mmHG)
9.37
Proof Pressure Rangeu2009
250
TE Internal #
2003841-F
TE Internal Description
HCLA12X5GU;0...12.5mbar,0.5...4.5V,G-TYP
2003841-F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。