TE Connectivity 2003842-F
- 收藏
- 对比
2003842-F
2460-2003842-F
压力传感器、变送器
--
大陆
立即发货

Digital Pressure Sensor, Gauge, 0 – 75 mbar [30.13 inH2O], 56.25 mmHG, 1.08 psi [.075 bar], Output/Span .5 – 4.5 V, First Sensor HCLA
1最小包装量--
2003842-F详情
TE Connectivity 2003842-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2003842-F
TE Internal Description
HCLA0075GU;0-75mbard, 0.25-4.25V, 1Kappe
Board Level Pressure Sensor Typeu2009
Digital Pressure Sensor
Board Level Pressure Sensor Styleu2009
Gauge
Pressureu2009
0 – 75u2009mbaru2009[u200930.13u2009inH2Ou2009]
Pressureu2009(mmHG)
56.25
Proof Pressure Rangeu2009
1.2 bar
2003842-F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。