TE Connectivity 2005434-6
- 收藏
- 对比
2005434-6
2460-2005434-6
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 34 Position, .157 in / .087 in [2.2 mm / 4 mm] Centerline, Red, Signal, Multilock Connector System
1最小包装量--
2005434-6详情
TE Connectivity 2005434-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2005434-6
TE Internal Description
025/090 HYB 34P CAP ASSY RED
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Tab Widthu2009(mm)
.64, 2.3
Mating Tab Widthu2009(in)
.025, .09
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
34
Centerline (Pitch)u2009(mm)
2.2, 4
Centerline (Pitch)u2009(in)
.087, .157
2005434-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。