TE Connectivity 2007182-3
- 收藏
- 对比
2007182-3
2460-2007182-3
可插拔连接器
--
大陆
立即发货

SFP, SFP & zSFP , Accessory, Data Rate (Max) 16 Gb/s, SFP , With Lightpipe, 1 x 2, Dual Square, Reduced Length, Standard, 2 Port
1最小包装量--
2007182-3详情
TE Connectivity 2007182-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2007182-3
TE Internal Description
SFP 1x2 Light Pipe Assy, Reduced Length
Pluggable I/O Product Typeu2009
Accessory
Data Rate (Max)u2009(Gb/s)
16
Pluggable I/O Applicationsu2009
SFP+
Lightpipe Optionsu2009
With Lightpipe
Port Matrix Configurationu2009
1 x 2
2007182-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。