TE Connectivity 2007212-2
- 收藏
- 对比
2007212-2
2460-2007212-2
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Vertical, Board-to-Board, 76 Position, .64 mm [.025 in] Centerline, Fully Shrouded, Gold, Surface Mount, Signal, Black
1最小包装量--
2007212-2详情
TE Connectivity 2007212-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2007212-2
TE Internal Description
MICTOR RECEPT ASSY, 76 POS.
PCB Connector Assembly Typeu2009
PCB安装插座
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
76
Centerline (Pitch)u2009
.64u2009mmu2009[u2009.025u2009inu2009]
2007212-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。