TE Connectivity 2007250-1
- 收藏
- 对比
2007250-1
2460-2007250-1
可插拔连接器
--
大陆
立即发货

SFP, SFP & zSFP , Cage Assembly, Data Rate (Max) 16 Gb/s, Internal/External EMI Springs, SFP , With Lightpipe, 1 x 6, Dual Round, Standard, Standard
1最小包装量--
2007250-1详情
TE Connectivity 2007250-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Pluggable I/O Applicationsu2009
SFP+
EMI Containment Feature Typeu2009
Internal/External EMI Springs
TE Internal #
2007250-1
TE Internal Description
SFP+ 1x6 Cage Assembly with Light Pipes
Pluggable I/O Product Typeu2009
Cage Assembly
Data Rate (Max)u2009(Gb/s)
16
Lightpipe Optionsu2009
With Lightpipe
2007250-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。