TE Connectivity 2007417-7
- 收藏
- 对比
2007417-7
2460-2007417-7
可插拔连接器
--
大陆
立即发货

SFP, SFP & zSFP , Cage Assembly with Integrated Connector, Data Rate (Max) 16 Gb/s, Elastomeric Gasket, SFP , With Lightpipe, 2 x 2
1最小包装量--
2007417-7详情
TE Connectivity 2007417-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2007417-7
TE Internal Description
SFP+assy 2x2 gasket Outer Lp Sn
Pluggable I/O Product Typeu2009
Cage Assembly with Integrated Connector
Data Rate (Max)u2009(Gb/s)
16
EMI Containment Feature Typeu2009
Elastomeric Gasket
Pluggable I/O Applicationsu2009
SFP+
Lightpipe Optionsu2009
With Lightpipe
2007417-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。