TE Connectivity 2007435-3
- 收藏
- 对比
2007435-3
2460-2007435-3
套管 - 音频连接器
--
大陆
立即发货

HDMI Connectors, Receptacle, Standard Profile, 1 Port, Top, Perpendicular Right Angle, Through Hole - Solder, Cable-to-Board, 19 Position
--最小包装量--
2007435-3详情
TE Connectivity 2007435-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2007435-3
TE Internal Description
Std HDMI, Flag, T/H
Connector & Housing Typeu2009
Receptacle
Connector Profileu2009
Standard
Number of Portsu2009
1
PCB Mount Locationu2009
Top
PCB Mount Orientationu2009
Perpendicular Right Angle
2007435-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。