TE Connectivity 2007700-1
- 收藏
- 对比
2007700-1
2460-2007700-1
端子板 - 线对板
--
大陆
立即发货

High Speed Backplane Connectors, Board-to-Board, 90 Position, Mating Alignment, Keyed Mating Alignment Type, 9 Row, 10 Column, IMPACT
1最小包装量--
2007700-1详情
TE Connectivity 2007700-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mating Alignmentu2009
With
Row-to-Row Spacingu2009
1.35u2009mmu2009[u2009.053u2009inu2009]
Number of Positionsu2009
90
Connector Systemu2009
Board-to-Board
TE Internal Description
IMP100S,R,RA3P10C,LG,46
TE Internal #
2007700-1
Mating Alignment Typeu2009
Keyed
2007700-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。