注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥122.659311
10
¥115.716333
100
¥109.166352
500
¥102.987126
1000
¥97.157667
TE Connectivity 2007715-1
- 收藏
- 对比
2007715-1
2460-2007715-1
端子板 - 线对板
--
大陆
立即发货

High Speed Backplane Connectors, Board-to-Board, 120 Position, Mating Alignment, Keyed Mating Alignment Type, 12 Row, 10 Column, IMPACT
--最小包装量--
¥
总价: ¥
2007715-1详情
TE Connectivity 2007715-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2007715-1
TE Internal Description
IMP100S,R,RA4P10C,LG,39
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
120
Row-to-Row Spacingu2009
1.35u2009mmu2009[u2009.053u2009inu2009]
Mating Alignmentu2009
With
Mating Alignment Typeu2009
Keyed
2007715-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。