TE Connectivity 2013285-3
- 收藏
- 对比
2013285-3
2460-2013285-3
端子板 - 线对板
--
大陆
立即发货

Connector Assembly, 20 Position, 10.16 mm [.4 in] Centerline, 5 Row, Black, Power, Panel Mount, -67 – 221 °F [-55 – 105 °C], Dynamic 5000 Series
1最小包装量--
2013285-3详情
TE Connectivity 2013285-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2013285-3
TE Internal Description
DYNAMIC D-5 DYNATAP 20P ASSY DIN TYPE
Connector Product Typeu2009
连接器组件
Number of Positionsu2009
20
Centerline (Pitch)u2009
10.16u2009mmu2009[u2009.4u2009inu2009]
Number of Rowsu2009
5
Row-to-Row Spacingu2009
9.7u2009mmu2009[u2009.382u2009inu2009]
2013285-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。