TE Connectivity 201518-000
- 收藏
- 对比
201518-000
2460-201518-000
配件
--
大陆
立即发货

Connector Accessories Shielded Adapter ST Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Entry Size 12
1最小包装量--
201518-000详情
TE Connectivity 201518-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
基座安装
Manufacturer
ABB
For Use With
Cables
类型
Adapter
电压
115 VAC/VDC
知识产权评级
IP54
201518-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。