注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥570.637229
10
¥538.337007
100
¥507.865106
500
¥479.118024
1000
¥451.998136
TE Connectivity 201532-2
- 收藏
- 对比
201532-2
2460-201532-2
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Receptacle, Cable-to-Panel / Cable-to-Cable, 104 Position, 3.81 mm [.15 in] Centerline, Wire & Cable, UL 94V-0
--最小包装量--
¥
总价: ¥
201532-2详情
TE Connectivity 201532-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Cable-to-Cable, Cable-to-Panel
Number of Positionsu2009
104
Centerline (Pitch)u2009
3.81u2009mmu2009[u2009.15u2009inu2009]
Connector & Housing Typeu2009
Receptacle
Rectangular Power Connector Typeu2009
Housing
TE Internal Description
RECEPT BLOCK,104 POSN,M SERIES
TE Internal #
201532-2
201532-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。