TE Connectivity 2016027-1
- 收藏
- 对比
2016027-1
2460-2016027-1
同轴连接器(射频)
--
大陆
立即发货

CONNECTOR, RF, PCB MOUNT,JACK,1 CONTACTS,SURFACE MOUNT TERMINAL,LOCKING
1最小包装量--
2016027-1详情
TE Connectivity 2016027-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Edge
本体材质
Brass
Contact Materials
Bronze
RoHS
Compliant
Insulation Materials
Polytetrafluoroethylene
终端
Solder
性别
Female
方向
直角
本体镀层
Gold
辐射硬化
无
2016027-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。