TE Connectivity 2016661-6
- 收藏
- 对比
2016661-6
2460-2016661-6
电缆组件
--
大陆
立即发货

2.4mm Series RF CA Cable Assembly, 1.9685 ft [.6 m], Black with red stripe Cable, 0 – 50 GHz Operating Frequency, 50 Ω, FEP, 24 – 26 AWG
1最小包装量--
2016661-6详情
TE Connectivity 2016661-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
2.40 M DOUBLE,50G,0.6M,WITH ARMOR,BRAID
TE Internal #
2016661-6
Connector Type (End A)u2009
2.4mm Series RF CA Plug
Jacket Materialu2009
FEP
Cable Assembly Lengthu2009
.6u2009mu2009[u20091.9685u2009ftu2009]
Cable Coloru2009
Black with red stripe
Operating Temperature Rangeu2009
-40 – 85u2009°Cu2009[u2009-40 – 185u2009°Fu2009]
2016661-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。