TE Connectivity 2016682-6
- 收藏
- 对比
2016682-6
2460-2016682-6
电缆组件
--
大陆
立即发货

SMA Bulkhead to UMCC Cable Assembly, .984 ft [.3 m], Black Cable, 0 – 6 GHz Operating Frequency, 50 Ω, FEP, 32 AWG, .044 in [1.13 mm] Diameter
1最小包装量--
2016682-6详情
TE Connectivity 2016682-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Rangeu2009
-45 – 85u2009°Cu2009[u2009-49 – 185u2009°Fu2009]
Cable Coloru2009
Black
Cable Assembly Lengthu2009
.3u2009mu2009[u2009.984u2009ftu2009]
Jacket Materialu2009
FEP
Connector Type (End A)u2009
SMA Bulkhead Plug
TE Internal Description
RF CA,SMA BK TO UMCC GEN1,1.13,L300MM
TE Internal #
2016682-6
2016682-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。