TE Connectivity 2016692-3
- 收藏
- 对比
2016692-3
2460-2016692-3
电缆组件
--
大陆
立即发货

TNC Bulkhead to UMCC Cable Assembly, .492 ft [.15 m], Black Cable, 0 – 6 GHz Operating Frequency, 50 Ω, FEP, 30 AWG, .054 in [1.37 mm] Diameter
1最小包装量--
2016692-3详情
TE Connectivity 2016692-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2016692-3
TE Internal Description
RF CA,TNC BULKHEAD TO UMCC I,L150MM
Connector Type (End A)u2009
TNC Bulkhead Jack
Jacket Materialu2009
FEP
Cable Assembly Lengthu2009
.15u2009mu2009[u2009.492u2009ftu2009]
Cable Coloru2009
Black
Operating Temperature Rangeu2009
-45 – 85u2009°Cu2009[u2009-49 – 185u2009°Fu2009]
2016692-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。