TE Connectivity 2016695-6
- 收藏
- 对比
2016695-6
2460-2016695-6
电缆组件
--
大陆
立即发货

RP-SMA to UMCC Cable Assembly, .984 ft [.3 m], Black Cable, 0 – 6 GHz Operating Frequency, 50 Ω, FEP, 32 AWG, .044 in [1.13 mm] Diameter, RP-SMA Plug
1最小包装量--
2016695-6详情
TE Connectivity 2016695-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2016695-6
TE Internal Description
RF CA,RP-SMA BULKHEAD TO UMCC IV,L300MM
Connector Type (End A)u2009
RP-SMA Plug
Jacket Materialu2009
FEP
Cable Assembly Lengthu2009
.3u2009mu2009[u2009.984u2009ftu2009]
Cable Coloru2009
Black
Operating Temperature Rangeu2009
-45 – 85u2009°Cu2009[u2009-49 – 185u2009°Fu2009]
2016695-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。