TE Connectivity 201692-9
- 收藏
- 对比
201692-9
2460-201692-9
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Plug, Cable-to-Panel / Cable-to-Cable, 104 Position, 3.81 mm [.15 in] Centerline, Wire & Cable, UL 94V-0
1最小包装量--
201692-9详情
TE Connectivity 201692-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
201692-9
TE Internal Description
CNTR FASTENER PLUG BLOCK,104P
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Cable-to-Cable, Cable-to-Panel
Number of Positionsu2009
104
Centerline (Pitch)u2009
3.81u2009mmu2009[u2009.15u2009inu2009]
201692-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。