TE Connectivity 201786-4
- 收藏
- 对比
201786-4
2460-201786-4
矩形连接器 - 触头
--
大陆
立即发货

Rectangular Connector Hardware, Pin Hood, Internal Open End, 34 Position, -55 – 150 °C [-67 – 302 °F], NECTOR M Series
1最小包装量--
201786-4详情
TE Connectivity 201786-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
201786-4
TE Internal Description
34 PL. PIN HOOD
Hardware Typeu2009
Pin Hood
Pin Hood Typeu2009
Internal Open End
Number of Positionsu2009
34
Operating Temperature Rangeu2009
-55 – 150u2009°Cu2009[u2009-67 – 302u2009°Fu2009]
201786-4拓展信息

















哦! 它是空的。