TE Connectivity 2018E0309-0
- 收藏
- 对比
2018E0309-0
2460-2018E0309-0
电缆,电线
--
大陆
立即发货

Sensor Cable, Operating Temperature Range -55 – 125 °C, Outside Cable Diameter 9.75 mm [.384 in], Bare Copper, 2 Components, ALU Foil wrap
1最小包装量--
2018E0309-0详情
TE Connectivity 2018E0309-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Componentsu2009
2
Conductor Materialu2009
Bare Copper
Wire Color (Base)u2009
Green, Yellow
Outside Cable Diameteru2009
9.75u2009mmu2009[u2009.384u2009inu2009]
Operating Temperature Rangeu2009(°C)
-55 – 125
Alias #
9-1199359-0
TE Internal Description
2018E0309-0
TE Internal #
528878-000
2018E0309-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。