TE Connectivity 2019862-1
- 收藏
- 对比
2019862-1
2460-2019862-1
套管 - 电源连接器
--
大陆
立即发货

Insulating Connectors, China, Piercing, ≤ 12 kV, XLPE, Overhead, Piercing (Main & Tap), Conductor Range (Tap) 35 – 95 mm², Tinned Copper
1最小包装量--
2019862-1详情
TE Connectivity 2019862-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Overheadu2009
有
Conductor Insulationu2009
XLPE
Insulating Connector Voltage Classu2009(kV)
≤ 12
Insulating Connector Technologyu2009
Piercing
Insulating Connector Product Availabilityu2009
China
TE Internal Description
MV240-95
TE Internal #
2019862-1
2019862-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。