TE Connectivity 2020B0309-0
- 收藏
- 对比
2020B0309-0
2460-2020B0309-0
电缆,电线
--
大陆
立即发货

High Speed Digital & Data Cable, CANbus, 120 Ω, 20 AWG Wire Size, Operating Temperature Range -55 – 125 °C [-131 – 257 °F], RAYCHEM CANbus Cable
1最小包装量--
2020B0309-0详情
TE Connectivity 2020B0309-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CR2545-000
TE Internal Description
2020B0309-0
Cable Typeu2009
CANbus
Impedanceu2009(Ω)
120
Wire Sizeu2009(AWG)
20
Operating Temperature Rangeu2009
-55 – 125u2009°Cu2009[u2009-131 – 257u2009°Fu2009]
2020B0309-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。