TE Connectivity 2021D0309-7
- 收藏
- 对比
2021D0309-7
2460-2021D0309-7
电缆,电线
--
大陆
立即发货

Sensor Cable, Operating Temperature Range -55 – 125 °C, Outside Cable Diameter 7.47 mm [.294 in], Bare Copper, 2 Components, ALU Foil wrap
1最小包装量--
2021D0309-7详情
TE Connectivity 2021D0309-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
2021D0309-7
TE Internal #
EG3278-000
Operating Temperature Rangeu2009(°C)
-55 – 125
Outside Cable Diameteru2009
7.47u2009mmu2009[u2009.294u2009inu2009]
Wire Color (Base)u2009
Green, Yellow
Conductor Materialu2009
Bare Copper
Number of Componentsu2009
2
2021D0309-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。