TE Connectivity 202236-1
- 收藏
- 对比
202236-1
2460-202236-1
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, Gold, Wire & Cable, Solder Tab, Power & Signal, Pin, -55 – 150 °C [-67 – 302 °F], Brass, Bright, Tin-Lead, AMP Type III
1最小包装量--
202236-1详情
TE Connectivity 202236-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
202236-1
TE Internal Description
III+ PIN,SOLTAB,30AU,10AU FLASH,LP
Power Contact Typeu2009
Contact
Contact Mating Area Plating Materialu2009
Gold
Connector & Contact Terminates Tou2009
Wire & Cable
Termination Method to Wire & Cableu2009
焊接标签片
Contact Current Rating (Max)u2009(A)
13
202236-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。