TE Connectivity 202236-3
- 收藏
- 对比
202236-3
2460-202236-3
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, Gold, Wire & Cable, Crimp, Power & Signal, Pin, -55 – 150 °C [-67 – 302 °F], Brass, Tin-Lead, Bright, Straight, AMP Type III
1最小包装量--
202236-3详情
TE Connectivity 202236-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
13
Termination Method to Wire & Cableu2009
Crimp
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Mating Area Plating Materialu2009
Gold
Power Contact Typeu2009
Contact
TE Internal Description
III+ PIN,SOLTAB,30AU>10,SMPACK
TE Internal #
202236-3
202236-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。