TE Connectivity 202237-4
- 收藏
- 对比
202237-4
2460-202237-4
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, Tin-Lead, Wire & Cable, Crimp, Power & Signal, Socket, -55 – 90 °C [-67 – 194 °F], Brass, Tin-Lead, Straight, AMP Type III
1最小包装量--
202237-4详情
TE Connectivity 202237-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
13
Termination Method to Wire & Cableu2009
Crimp
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Mating Area Plating Materialu2009
Tin-Lead
Power Contact Typeu2009
Contact
TE Internal Description
III+ SKT,SOLTAB,TIN-LEAD,SMPAC
TE Internal #
202237-4
202237-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。