TE Connectivity 202478-2
- 收藏
- 对比
202478-2
2460-202478-2
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Receptacle, Cable-to-Cable / Cable-to-Panel, 29 Position, 0 mm [0 in] Centerline, Wire & Cable, UL 94V-0
1最小包装量--
202478-2详情
TE Connectivity 202478-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
202478-2
TE Internal Description
29 RCPT BLOCK W/ CF
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Cable-to-Cable, Cable-to-Panel
Number of Positionsu2009
29
Centerline (Pitch)u2009
0u2009mmu2009[u20090u2009inu2009]
202478-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。