TE Connectivity 2024D0114-9
- 收藏
- 对比
2024D0114-9
2460-2024D0114-9
电缆,电线
--
大陆
立即发货

High Speed Digital & Data Cable, Cheminax, 120 Ω, 24 AWG Wire Size, Operating Temperature Range -65 – 150 °C [-85 – 302 °F]
1最小包装量--
2024D0114-9详情
TE Connectivity 2024D0114-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Rangeu2009
-65 – 150u2009°Cu2009[u2009-85 – 302u2009°Fu2009]
Wire Sizeu2009(AWG)
24
Impedanceu2009(Ω)
120
Cable Typeu2009
Cheminax
Alias #
9-1201505-2
TE Internal Description
2024D0114-9
TE Internal #
D42354-000
2024D0114-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。