TE Connectivity 2026G2424-9
- 收藏
- 对比
2026G2424-9
2460-2026G2424-9
电缆,电线
--
大陆
立即发货

High Speed Digital & Data Cable, CANbus, 120 Ω, 26 AWG Wire Size, Operating Temperature Range -65 – 200 °C [-149 – 392 °F], RAYCHEM CANbus Cable
1最小包装量--
2026G2424-9详情
TE Connectivity 2026G2424-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CJ8735-000
TE Internal Description
2026G2424-9
Cable Typeu2009
CANbus
Impedanceu2009(Ω)
120
Wire Sizeu2009(AWG)
26
Operating Temperature Rangeu2009
-65 – 200u2009°Cu2009[u2009-149 – 392u2009°Fu2009]
2026G2424-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。