TE Connectivity 202795-4
- 收藏
- 对比
202795-4
2460-202795-4
背板连接器 - 配件
Module
大陆
立即发货

Pin & Socket Connectors PLUG KIT 3 MODULE G-SERIES
1最小包装量--
202795-4详情
TE Connectivity 202795-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
3 Weeks
包装/外壳
Module
外壳材料
Aluminium
包装
Bulk
已出版
1997
零件状态
Discontinued
性别
Male
弱电
Non-Compliant
镀层
Cadmium, Zinc
连接器支持类型
连接器附件
辐射硬化
无
RoHS状态
Non-RoHS Compliant
202795-4拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。