TE Connectivity 202832-1
- 收藏
- 对比
202832-1
2460-202832-1
背板连接器 - DIN 41612
--
大陆
立即发货

High Speed / Modular Connectors LOCKING LATCH KIT G-SERIES
1最小包装量--
202832-1详情
TE Connectivity 202832-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
202832-1
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.9
Lead Free Status / RoHS Status
--
For Use With/Related Products
G Series
Package
Bulk
Base Product Number
202832
厂商
TE Connectivity Aerospace, Defense and Marine
Product Status
活跃
系列
G
包装
Bulk
零件状态
活跃
Reach合规守则
compliant
Brand Name
AMP
连接器支持类型
连接器附件
配件类型
Latch
规格说明
--
202832-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。