TE Connectivity 2029151-3
- 收藏
- 对比
2029151-3
2460-2029151-3
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Wire-to-Board, 3 Position, 4.2 mm [.165 in] Centerline, Printed Circuit Board, UL 94V-0
1最小包装量--
2029151-3详情
TE Connectivity 2029151-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2029151-3
TE Internal Description
3P R/A HDR VAL-U-LOK V0 W/P
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
3
Centerline (Pitch)u2009
4.2u2009mmu2009[u2009.165u2009inu2009]
2029151-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。