TE Connectivity 2029167-5
- 收藏
- 对比
2029167-5
2460-2029167-5
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Wire-to-Board, 5 Position, 4.2 mm [.165 in] Centerline, Printed Circuit Board, UL 94V-0
1最小包装量--
2029167-5详情
TE Connectivity 2029167-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2029167-5
TE Internal Description
5P VAL-U-LOK SR HDR SN V0 WODH
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
5
Centerline (Pitch)u2009
4.2u2009mmu2009[u2009.165u2009inu2009]
2029167-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。