TE Connectivity 2029304-1
- 收藏
- 对比
2029304-1
2460-2029304-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Wire-to-Wire / Wire-to-Board, 12 Position, 3 mm [.11 in] Centerline, Micro MATE-N-LOK
1最小包装量--
2029304-1详情
TE Connectivity 2029304-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
12P MICRO MNL ASSY,VRT,HDR ON
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Board, Wire-to-Wire
Number of Positionsu2009
12
Centerline (Pitch)u2009
3u2009mmu2009[u2009.11u2009inu2009]
TE Internal #
2029304-1
2029304-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。