TE Connectivity 2029368-1
- 收藏
- 对比
2029368-1
2460-2029368-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Receptacle, Wire-to-Wire / Wire-to-Panel, 9 Position, 6.35 mm [.25 in] Centerline, Universal MATE-N-LOK
1最小包装量--
2029368-1详情
TE Connectivity 2029368-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2029368-1
TE Internal Description
09P UMNL-II TW-N-LK-CAP FRONT
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Panel, Wire-to-Wire
Number of Positionsu2009
9
Centerline (Pitch)u2009
6.35u2009mmu2009[u2009.25u2009inu2009]
2029368-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。