TE Connectivity 202G653-55-0
- 收藏
- 对比
202G653-55-0
2460-202G653-55-0
配线箱,保护
--
大陆
立即发货

Heat Shrink Boots, 180 °, Size 202, Lipped, 55, 300, -65 – 200 °C [-85 – 392 °F], Long-Term Fluid Exposure at High Temperatures
1最小包装量--
202G653-55-0详情
TE Connectivity 202G653-55-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
024285-000
TE Internal Description
202G653-55-0
Alias #
2-1190188-0
Molded Part Angleu2009(°)
180
Molded Part Shape Codeu2009
202
Lippedu2009
有
Material Codeu2009
55
Heat Shrink Boot Material Systems Codeu2009
300
202G653-55-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。