TE Connectivity 202K153-25L-0
- 收藏
- 对比
202K153-25L-0
2460-202K153-25L-0
热缩管
--
大陆
立即发货

Molded Boot with Lip Straight Fluid Resistant 8-12 Entry Size Polymer
1最小包装量--
202K153-25L-0详情
TE Connectivity 202K153-25L-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Elastomer, Fluid Resistant Modified
Where Used
General Purpose, Military
Unit Weight
0.292774 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
CV7373-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
系列
Instalite
包装
Bulk
类型
模制靴
子类别
Wire & Cable Management
家人
202K1
大小
53
产品类别
Heat Shrink Cable Boots & End Caps
特征
Without adhesive pre-coating
产品类别
Heat Shrink Cable Boots & End Caps
202K153-25L-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。