TE Connectivity 202K163-3-01/42-0
- 收藏
- 对比
202K163-3-01/42-0详情
TE Connectivity 202K163-3-01/42-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
800 - 1600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
128 - 160
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
1
With integrated under voltage release
有
202K163-3-01/42-0拓展信息








哦! 它是空的。