TE Connectivity 202M718-19A
- 收藏
- 对比
202M718-19A详情
TE Connectivity 202M718-19A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
No. of B connections
1x
Connector version
pivoted
Video resolution
600 x 480 Pixel,800 x 600 Pixel,1024 x 768 Pixel,1920 x 1200 Pixel,3840 x 2160 Pixel
AWG
32
Cable use
TV/monitor
Cable features
Colour-coded,Flexible,Metal foil shield,UL-approved,Duplex use connector,gold plated connectors
Type A
USB 3.2 2nd Gen connector C (USB 3.1)
Version
Adapter
Type B
HDMI插座
No. of A connectors
1x
Cable version
HDMI Standard,HDMI High Speed
Factory colour
Black
202M718-19A拓展信息








哦! 它是空的。