TE Connectivity 2031-5012-00
- 收藏
- 对比
2031-5012-00
2460-2031-5012-00
同轴连接器(射频)
--
大陆
立即发货

2031-5012-00 datasheet pdf and Coaxial Connectors (RF) product details from TE Connectivity stock available at utmel
1最小包装量--
2031-5012-00详情
TE Connectivity 2031-5012-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
不锈钢
Mounting Styles
Cable Mount / Free Hanging
Contact Materials
铍铜
Cable Types
RG-174
性别
Plug (Pin)
方向
Straight
终端样式
Crimp
极性
Standard
阻抗
50 Ohms
本体饰面
Gold
产品
Connectors
无线电频率系列
SMA
知识产权评级
-
2031-5012-00拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。