TE Connectivity 2031-5124-02
- 收藏
- 对比
2031-5124-02
2460-2031-5124-02
同轴连接器(射频)
--
大陆
立即发货

RF Connectors / Coaxial Connectors SMA STRT CABLE PLUG
1最小包装量--
2031-5124-02详情
TE Connectivity 2031-5124-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
1757675-1
Manufacturer
TE Connectivity
Brand
TE Connectivity / Buchanan
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
2031512402
Contact Materials
未说明
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.74
连接器类型
射频SMA连接器
性别
Plug (Pin)
子类别
射频互连器件
Reach合规守则
unknown
产品类别
RF Connectors / Coaxial Connectors
产品
Connectors
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
SMA
2031-5124-02拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。