TE Connectivity 2031-8009-92
- 收藏
- 对比
2031-8009-92
2460-2031-8009-92
同轴连接器(射频)
--
大陆
立即发货

RF Connectors / Coaxial Connectors ST PLUG SOLDER
1最小包装量--
2031-8009-92详情
TE Connectivity 2031-8009-92重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
不锈钢
Maximum Operating Temperature
+ 165 C
Minimum Operating Temperature
- 65 C
Factory Pack QuantityFactory Pack Quantity
1
Contact Materials
铍铜
Part # Aliases
1051762-1
Manufacturer
TE Connectivity
Brand
TE Connectivity / Buchanan
RoHS
Details
Cable Types
RG-58, 142, 223
性别
Plug (Pin)
子类别
射频互连器件
阻抗
50 Ohms
产品类别
RF Connectors / Coaxial Connectors
本体饰面
Gold
产品
Connectors
本体样式
Straight
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
SMA
2031-8009-92拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。