TE Connectivity 2032605-1
- 收藏
- 对比
2032605-1
2460-2032605-1
集成电路(IC)
--
大陆
立即发货

TEST DONGLE, QSL TO SMA, 3PORT; SVHC:No SVHC (15-Dec-2010); Connector Type:QSL, Coaxial; Connector Type:QSL, Coaxial; Connector Type A:1624832; Contact Plating:0; Impedance:50ohm
1最小包装量--
2032605-1详情
TE Connectivity 2032605-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
8.56
Manufacturer Part Number
2032605-1
Cable Types
RG316
连接器类型
互联装置
性别
Plug-Receptacle
Reach合规守则
compliant
电缆长度
0.152(m)
连接器类型A
3POS QSL
2032605-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。