TE Connectivity 2035141-3
- 收藏
- 对比
2035141-3
2460-2035141-3
可插拔连接器
--
大陆
立即发货

Data Connectivity Housings, Housing for Female Terminals, C, Board-to-Board / Wire-to-Wire, 1 Position, Crimp, FAKRA RF Connector System
1最小包装量--
2035141-3详情
TE Connectivity 2035141-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Pin Diameteru2009
.48u2009mmu2009[u2009.019u2009inu2009]
Connector Codeu2009
C
Connector Systemu2009
Board-to-Board, Wire-to-Wire
Number of Positionsu2009
1
TE Internal #
2035141-3
TE Internal Description
PLUG KIT, 90 Deg, RG-316 or -174, Fakra
2035141-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。