TE Connectivity 203M016-19C10
- 收藏
- 对比
203M016-19C10
2460-203M016-19C10
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Shrink Boot Adapters 180° 16/16S/19 Shell Size Cadmium Over Electroless Nickel Aluminum Alloy
1最小包装量--
203M016-19C10详情
TE Connectivity 203M016-19C10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminium
本体材质
Aluminium
Package
Tape & Reel (TR)
厂商
KEMET
Product Status
活跃
RoHS
Non-Compliant
系列
*
军用标准
MIL-DTL-5015
弱电
Compliant
导线/电缆直径
127 mm
203M016-19C10拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。