TE Connectivity 203M022-19B12
- 收藏
- 对比
203M022-19B12
2460-203M022-19B12
集成电路(IC)
--
大陆
立即发货

203M022-19B12 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
203M022-19B12详情
TE Connectivity 203M022-19B12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
203M022-19B12
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.84
Associated Backshell Mil-Specs
MIL-DTL-26482, MIL-DTL-83723
Shell Sizes
22
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
军用连接器配件名称
BACKSHELL
203M022-19B12拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。