TE Connectivity 2040104-2
- 收藏
- 对比
2040104-2
2460-2040104-2
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 2 Position, .177 in [4.5 mm] Centerline, Sealable, Red, -40 – 257 °F [-40 – 125 °C], Key A, AMPSEAL 16
1最小包装量--
2040104-2详情
TE Connectivity 2040104-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
2
Centerline (Pitch)u2009
4.5u2009mmu2009[u2009.177u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Mating Pin Diameteru2009
1.5u2009mmu2009[u2009.059u2009inu2009]
Connector & Housing Typeu2009
外螺纹端子外壳
TE Internal Description
AMP SEAL16 2P CAP WITH DIODE, CAP ASSY
TE Internal #
2040104-2
2040104-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。