TE Connectivity 2041238-3
- 收藏
- 对比
2041238-3
2460-2041238-3
端子板 - 线对板
--
大陆
立即发货

PCI & PCI Express Connectors, Board-to-Board, 164 Position, 1 mm Centerline, Vertical, Black, Height 11 mm, Width 8.8 mm, Printed Circuit Board
1最小包装量--
2041238-3详情
TE Connectivity 2041238-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2041238-3
TE Internal Description
PCI-E Card Edge, Vertical, 164
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
164
PCI Generationu2009
2 & 3
Centerline (Pitch)u2009(mm)
1
Termination Post & Tail Lengthu2009(mm)
3.1
2041238-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。